Samsung Galaxy S Advance GT-I9070, 10,2 cm (4"), 480 x 800 pixels, 7 GB, 5 MP, Android 2.3, Black
Samsung Galaxy S Advance GT-I9070. Display diagonal: 10,2 cm (4"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. Internal storage capacity: 7 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1500 mAh. Product color: Black. Weight: 120 g