Samsung logo

Samsung Omnia W GT-I8350 9,4 cm (3.7") Single SIM Windows Phone 7.5 3G 0,5 GB 8 GB 1500 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51899
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Omnia W GT-I8350 9,4 cm (3.7") Single SIM Windows Phone 7.5 3G 0,5 GB 8 GB 1500 mAh Black:

Samsung Omnia W GT-I8350, 9,4 cm (3.7"), 0,5 GB, 8 GB, 5 MP, Windows Phone 7.5, Black

Long summary description Samsung Omnia W GT-I8350 9,4 cm (3.7") Single SIM Windows Phone 7.5 3G 0,5 GB 8 GB 1500 mAh Black:

Samsung Omnia W GT-I8350. Display diagonal: 9,4 cm (3.7"), Display resolution: 480 x 800 pixels. Processor frequency: 1,4 GHz. RAM capacity: 0,5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Phone 7.5. Battery capacity: 1500 mAh. Product color: Black. Weight: 115 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.