Samsung logo

Samsung Galaxy GT-I5700 8,13 cm (3.2") 1500 mAh Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36300
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy GT-I5700 8,13 cm (3.2") 1500 mAh Black:

Samsung Galaxy GT-I5700, 8,13 cm (3.2"), 320 x 480 pixels, 0,8 GHz, Black

Long summary description Samsung Galaxy GT-I5700 8,13 cm (3.2") 1500 mAh Black:

Samsung Galaxy GT-I5700. Display diagonal: 8,13 cm (3.2"), Display resolution: 320 x 480 pixels. Processor frequency: 0,8 GHz. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.