Samsung logo

Samsung E1280 4,57 cm (1.8") 75,4 g White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66608
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung E1280 4,57 cm (1.8") 75,4 g White:

Samsung E1280, Bar, Single SIM, 4,57 cm (1.8"), 160 x 120 pixels, 1000 mAh, White

Long summary description Samsung E1280 4,57 cm (1.8") 75,4 g White:

Samsung E1280. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 4,57 cm (1.8"), Display resolution: 160 x 120 pixels. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 500 h. Weight: 75,4 g. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.