Samsung logo

Samsung E1150 3,63 cm (1.43") 72,5 g Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74377
Info modified on:
26 Feb 2024, 14:54:59
Short summary description Samsung E1150 3,63 cm (1.43") 72,5 g Red:

Samsung E1150, Clamshell, Single SIM, 3,63 cm (1.43"), 128 x 128 pixels, 800 mAh, Red

Long summary description Samsung E1150 3,63 cm (1.43") 72,5 g Red:

Samsung E1150. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 3,63 cm (1.43"), Display resolution: 128 x 128 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 740 h. Weight: 72,5 g. Product color: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.