Samsung logo

Samsung E1110 4,14 cm (1.63") 79 g

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44331
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung E1110 4,14 cm (1.63") 79 g:

Samsung E1110, Bar, 4,14 cm (1.63"), 128 x 128 pixels, 1000 mAh

Long summary description Samsung E1110 4,14 cm (1.63") 79 g:

Samsung E1110. Form factor: Bar. Display diagonal: 4,14 cm (1.63"), Display resolution: 128 x 128 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 500 h. Weight: 79 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.