Samsung logo

Samsung C5212 5,59 cm (2.2") 86 g Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26732
Info modified on:
31 Jan 2020, 11:15:44
Short summary description Samsung C5212 5,59 cm (2.2") 86 g Black:

Samsung C5212, Bar, Dual SIM, 5,59 cm (2.2"), 1,3 MP, 1000 mAh, Black

Long summary description Samsung C5212 5,59 cm (2.2") 86 g Black:

Samsung C5212. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 5,59 cm (2.2"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1,3 MP. WAP. Bluetooth. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 281 h. Weight: 86 g. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.