Samsung logo

Samsung GT-C3310 7,11 cm (2.8") 90 g Grey

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83078
Info modified on:
26 Feb 2024, 15:21:31
Short summary description Samsung GT-C3310 7,11 cm (2.8") 90 g Grey:

Samsung GT-C3310, Bar, Single SIM, 7,11 cm (2.8"), 1,3 MP, 1000 mAh, Grey

Long summary description Samsung GT-C3310 7,11 cm (2.8") 90 g Grey:

Samsung GT-C3310. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7,11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 1,3 MP. WAP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh. Weight: 90 g. Product color: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.