Samsung logo

Samsung GT-B3310 5,08 cm (2") 103 g Pink

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68958
Info modified on:
04 Apr 2019, 10:39:02
Short summary description Samsung GT-B3310 5,08 cm (2") 103 g Pink:

Samsung GT-B3310, Slider, 5,08 cm (2"), 320 x 240 pixels, Bluetooth, 800 mAh, Pink

Long summary description Samsung GT-B3310 5,08 cm (2") 103 g Pink:

Samsung GT-B3310. Form factor: Slider. Display diagonal: 5,08 cm (2"), Display resolution: 320 x 240 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 320 h. Weight: 103 g. Product color: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.