Samsung logo

Samsung B2100 4,5 cm (1.77") 86 g

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47200
Info modified on:
26 Feb 2024, 15:20:24
Short summary description Samsung B2100 4,5 cm (1.77") 86 g:

Samsung B2100, Bar, Single SIM, 4,5 cm (1.77"), 1,3 MP, Bluetooth, 1000 mAh

Long summary description Samsung B2100 4,5 cm (1.77") 86 g:

Samsung B2100. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 4,5 cm (1.77"), Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1,3 MP. Bluetooth. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 220 h. Weight: 86 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.