Samsung logo

Samsung GQ85Q80TGT 2,16 m (85") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24928
Info modified on:
27 May 2024, 15:10:35
Short summary description Samsung GQ85Q80TGT 2,16 m (85") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung GQ85Q80TGT, 2,16 m (85"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Silver

Long summary description Samsung GQ85Q80TGT 2,16 m (85") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung GQ85Q80TGT. Display diagonal: 2,16 m (85"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.