Channel partners
Manufacturers
Partners
More
Country:
Language:
English (CA)
Icecat search
Icecat: creating the world's largest
open catalog
with 25194314 data-sheets &
28646 brands
– register (free)
TVs
Samsung GQ65QN85AAT 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Samsung GQ65QN85AAT 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Samsung GQ65QN85AATXZG
XML doc
Icecat LIVE: JS for Samsung GQ65QN85AATXZG
Icecat Live DOC
JSON product data for Samsung GQ65QN85AATXZG
JSON DOC
CSV product data for Samsung GQ65QN85AATXZG
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
GQ65QN85AAT
Article code:
GQ65QN85AATXZG
GTIN (EAN/UPC):
8806090971204
Category:
TVs
Icecat Product ID:
89806214
Data-sheet quality:
created/standardized by Icecat
Product views:
77365
Info modified on:
23 Oct 2025, 19:34:06
EU Energy Label (209 KB)
Samsung GQ65QN85AATXZG (Icecat)
Embed the product datasheet into your content.
XML product data for Samsung GQ65QN85AATXZG
XML doc
Icecat LIVE: JS for Samsung GQ65QN85AATXZG
Icecat Live DOC
JSON product data for Samsung GQ65QN85AATXZG
JSON DOC
CSV product data for Samsung GQ65QN85AATXZG
CSV DOC
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE