Samsung logo

Samsung Q6F GQ55Q6FNGTXZG TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89906
Info modified on:
27 May 2024, 13:10:10
Short summary description Samsung Q6F GQ55Q6FNGTXZG TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Q6F GQ55Q6FNGTXZG, 139,7 cm (55"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung Q6F GQ55Q6FNGTXZG TV 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung Q6F GQ55Q6FNGTXZG. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Auto Motion Plus, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.