Samsung logo

Samsung The Terrace GQ55LST7TAU 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium 4000 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32578
Info modified on:
04 Mar 2025, 15:33:28
Short summary description Samsung The Terrace GQ55LST7TAU 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium 4000 cd/m²:

Samsung The Terrace GQ55LST7TAU, 139,7 cm (55"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Titanium

Long summary description Samsung The Terrace GQ55LST7TAU 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Titanium 4000 cd/m²:

Samsung The Terrace GQ55LST7TAU. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Display brightness: 4000 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Titanium

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.