Samsung logo

Samsung The Serif GQ55LS01TBU 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20470
Info modified on:
19 Sept 2024, 08:24:24
Short summary description Samsung The Serif GQ55LS01TBU 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Blue:

Samsung The Serif GQ55LS01TBU, 139,7 cm (55"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Blue

Long summary description Samsung The Serif GQ55LS01TBU 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Blue:

Samsung The Serif GQ55LS01TBU. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi. Product color: Blue

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.