Samsung AKG Y100, Wireless, Calls/Music, 20 - 20000 Hz, 16,5 g, Headphones, Rose gold
Samsung AKG Y100. Product type: Headphones. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Weight: 16,5 g. Product color: Rose gold