Samsung logo

Samsung AKG N700NC M2 Headphones Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120688
Info modified on:
24 Feb 2023, 14:06:38
Short summary description Samsung AKG N700NC M2 Headphones Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black:

Samsung AKG N700NC M2, Wired & Wireless, Calls/Music, 277 g, Headphones, Black

Long summary description Samsung AKG N700NC M2 Headphones Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black:

Samsung AKG N700NC M2. Product type: Headphones. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Weight: 277 g. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.