Samsung logo

Samsung GE87M microwave Black, Stainless steel Combination microwave Countertop 23 L 800 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132262
Info modified on:
15 Dec 2023, 10:39:56
Short summary description Samsung GE87M microwave Black, Stainless steel Combination microwave Countertop 23 L 800 W:

Samsung GE87M, Countertop, Combination microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung GE87M microwave Black, Stainless steel Combination microwave Countertop 23 L 800 W:

Samsung GE87M. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Buttons, Product color: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.