Samsung logo

Samsung FQ315S002 oven 42 L Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73026
Info modified on:
29 Nov 2024, 15:42:23
Short summary description Samsung FQ315S002 oven 42 L Silver:

Samsung FQ315S002, Electric, 42 L, 42 L, 40 - 250 °C, 2800 W, Silver

Long summary description Samsung FQ315S002 oven 42 L Silver:

Samsung FQ315S002. Oven type: Electric, Total oven(s) interior capacity: 42 L, Oven net capacity: 42 L. Product color: Silver, Control type: Buttons, Rotary. Width: 595 mm, Depth: 520,8 mm, Height: 460 mm. Package weight: 42 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.