Samsung logo

Samsung EX2220X computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109396
Info modified on:
22 Aug 2022, 16:24:42
Short summary description Samsung EX2220X computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Samsung EX2220X, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Samsung EX2220X computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Samsung EX2220X. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.