Samsung logo

Samsung NX NX100 Compact camera 14,6 MP CMOS 4592 x 3056 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69155
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung NX NX100 Compact camera 14,6 MP CMOS 4592 x 3056 pixels Black:

Samsung NX NX100, 14,6 MP, 4592 x 3056 pixels, CMOS, HD, 282 g, Black

Long summary description Samsung NX NX100 Compact camera 14,6 MP CMOS 4592 x 3056 pixels Black:

Samsung NX NX100. Camera type: Compact camera, Megapixel: 14,6 MP, Sensor type: CMOS, Maximum image resolution: 4592 x 3056 pixels. Focal length range: 20 - 50 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7,62 cm (3"). PictBridge. Weight: 282 g. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.