Samsung ET-YSU80, Band, Smartwatch, Black, Samsung, Galaxy Watch (46mm), Silicone
Samsung ET-YSU80. Product type: Band, Compatible device type: Smartwatch, Product color: Black. Width: 28,5 mm, Depth: 11,4 mm, Height: 143,9 mm. Quantity per pack: 1 pc(s)