Samsung logo

Samsung EP-T4510 Universal Black AC Fast charging Indoor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216434
Info modified on:
28 Apr 2025, 05:37:39
Short summary description Samsung EP-T4510 Universal Black AC Fast charging Indoor:

Samsung EP-T4510, Indoor, AC, 21 V, 1,8 m, Black

Long summary description Samsung EP-T4510 Universal Black AC Fast charging Indoor:

Samsung EP-T4510. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 21 V. USB Type-C ports quantity: 1, Fast charging. Cable length: 1,8 m, Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.