Samsung logo

Samsung EP-P5200 Smartphone Black USB Wireless charging Fast charging Indoor

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77479
Info modified on:
10 Aug 2024, 09:36:49
Short summary description Samsung EP-P5200 Smartphone Black USB Wireless charging Fast charging Indoor:

Samsung EP-P5200, Indoor, USB, Wireless charging, Black

Long summary description Samsung EP-P5200 Smartphone Black USB Wireless charging Fast charging Indoor:

Samsung EP-P5200. Charger type: Indoor, Power source type: USB, Charger compatibility: Smartphone. Input voltage: 12 V. USB Type-C ports quantity: 1, Wireless charging, Fast charging. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.