Samsung EP-N3300, Indoor, Wireless charging, 1 m, White
Samsung EP-N3300. Charger type: Indoor, Charger compatibility: Smartphone. Input voltage: 9 V. USB Type-C ports quantity: 1, Wireless charging, Fast charging. Cable length: 1 m, Product color: White