Samsung logo

Samsung EP-LN920 Smartphone, Tablet Black Cigar lighter Auto

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187303
Info modified on:
20 Jan 2025, 10:35:39
Short summary description Samsung EP-LN920 Smartphone, Tablet Black Cigar lighter Auto:

Samsung EP-LN920, Auto, Cigar lighter, Black

Long summary description Samsung EP-LN920 Smartphone, Tablet Black Cigar lighter Auto:

Samsung EP-LN920. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Smartphone, Tablet. Input voltage: 12/24 V. USB 2.0 ports quantity: 2. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.