Samsung EP-KG900P, Indoor, USB, 5,3 V, 1 m, Black
Samsung EP-KG900P. Charger type: Indoor, Power source type: USB, Charger compatibility: Smartphone. Input voltage: 5.3 V, Maximum output voltage: 5,3 V. Cable length: 1 m, Product color: Black