Samsung logo

Samsung S Pen Pro stylus pen Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59611
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung S Pen Pro stylus pen Black:

Samsung S Pen Pro, Universal, Samsung, Black, Air Action Compatibility(Galaxy Z Fold3 5G, S21 Ultra 5G, Note20/Ultra 5G, Note10/+, Note10/+ 5G,..., Built-in, Lithium Polymer (LiPo)

Long summary description Samsung S Pen Pro stylus pen Black:

Samsung S Pen Pro. Device compatibility: Universal, Brand compatibility: Samsung, Product color: Black. Width: 9,5 mm, Depth: 9,14 mm, Height: 171 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.