Samsung logo

Samsung EF-RT500CJEGWW tablet case 26,4 cm (10.4") Cover Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50960
Info modified on:
08 May 2025, 07:40:10
Short summary description Samsung EF-RT500CJEGWW tablet case 26,4 cm (10.4") Cover Grey:

Samsung EF-RT500CJEGWW, Cover, Samsung, Galaxy Tab A7, 26,4 cm (10.4"), 273 g

Long summary description Samsung EF-RT500CJEGWW tablet case 26,4 cm (10.4") Cover Grey:

Samsung EF-RT500CJEGWW. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy Tab A7, Maximum screen size: 26,4 cm (10.4"). Weight: 273 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.