Samsung ED65C, Digital signage flat panel, 165,1 cm (65"), LED, 1920 x 1080 pixels
Samsung ED65C. Product design: Digital signage flat panel. Display diagonal: 165,1 cm (65"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 320 cd/m², HD type: Full HD. Product color: Black