Samsung logo

Samsung WB WB100 Bridge camera 16,2 MP CCD 4608 x 3456 pixels Red

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77234
Info modified on:
29 Aug 2018, 19:14:44
Short summary description Samsung WB WB100 Bridge camera 16,2 MP CCD 4608 x 3456 pixels Red:

Samsung WB WB100, 16,2 MP, 4608 x 3456 pixels, CCD, 26x, 403 g, Red

Long summary description Samsung WB WB100 Bridge camera 16,2 MP CCD 4608 x 3456 pixels Red:

Samsung WB WB100. Camera type: Bridge camera, Megapixel: 16,2 MP, Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 26x, Digital zoom: 5x. Fastest camera shutter speed: 1/2000 s. Maximum video resolution: 1280 x 960 pixels. Display diagonal: 7,62 cm (3"). Internal memory: 52 MB. Weight: 403 g. Product color: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.