Samsung logo

Samsung PL 170 1/2.3" Compact camera 16,4 MP CCD 4608 x 3456 pixels Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11225
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung PL 170 1/2.3" Compact camera 16,4 MP CCD 4608 x 3456 pixels Silver:

Samsung PL 170, 16,4 MP, 4608 x 3456 pixels, CCD, 5x, HD, Silver

Long summary description Samsung PL 170 1/2.3" Compact camera 16,4 MP CCD 4608 x 3456 pixels Silver:

Samsung PL 170. Camera type: Compact camera, Megapixel: 16,4 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.7 - 23.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7,62 cm (3"). Internal memory: 27 MB. PictBridge. Weight: 153 g. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.