Samsung logo

Samsung i i8 1/2.5" Compact camera 8,2 MP CCD 3264 x 2448 pixels Pink

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47975
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung i i8 1/2.5" Compact camera 8,2 MP CCD 3264 x 2448 pixels Pink:

Samsung i i8, 8,2 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Pink

Long summary description Samsung i i8 1/2.5" Compact camera 8,2 MP CCD 3264 x 2448 pixels Pink:

Samsung i i8. Camera type: Compact camera, Megapixel: 8,2 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Display diagonal: 6,86 cm (2.7"). PictBridge. Weight: 116 g. Product color: Pink

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.