Samsung logo

Samsung ES ES90 Compact camera 14,2 MP CCD 4320 x 3240 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135886
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung ES ES90 Compact camera 14,2 MP CCD 4320 x 3240 pixels Black:

Samsung ES ES90, 14,2 MP, 4320 x 3240 pixels, CCD, 5x, HD, Black

Long summary description Samsung ES ES90 Compact camera 14,2 MP CCD 4320 x 3240 pixels Black:

Samsung ES ES90. Camera type: Compact camera, Megapixel: 14,2 MP, Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. ISO sensitivity (max): 1600. Optical zoom: 5x, Digital zoom: 12,5x, Focal length range: 4.9 - 24.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 37 MB. PictBridge. Weight: 120 g. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.