Samsung logo

Samsung ES ES75 1/2.33" Compact camera 14,2 MP CCD 4320 x 3240 pixels Orange

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96298
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung ES ES75 1/2.33" Compact camera 14,2 MP CCD 4320 x 3240 pixels Orange:

Samsung ES ES75, 14,2 MP, 4320 x 3240 pixels, 1/2.33", CCD, 5x, Orange

Long summary description Samsung ES ES75 1/2.33" Compact camera 14,2 MP CCD 4320 x 3240 pixels Orange:

Samsung ES ES75. Camera type: Compact camera, Megapixel: 14,2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Focal length range: 4.9 - 24.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,86 cm (2.7"). PictBridge. Weight: 121,3 g. Product color: Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.