Samsung logo

Samsung ES ES30 1/2.33" Compact camera 12,2 MP CCD Red

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67767
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung ES ES30 1/2.33" Compact camera 12,2 MP CCD Red:

Samsung ES ES30, 12,2 MP, 1/2.33", CCD, 5x, 141 g, Red

Long summary description Samsung ES ES30 1/2.33" Compact camera 12,2 MP CCD Red:

Samsung ES ES30. Camera type: Compact camera, Megapixel: 12,2 MP, Image sensor size: 1/2.33", Sensor type: CCD. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.9 - 24.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7,62 cm (3"). Internal memory: 6 MB. PictBridge. Weight: 141 g. Product color: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.