Samsung logo

Samsung EB-P1100CPEGWW power bank 10000 mAh Pink

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60066
Info modified on:
14 Mar 2024, 19:35:40
Short summary description Samsung EB-P1100CPEGWW power bank 10000 mAh Pink:

Samsung EB-P1100CPEGWW, 10000 mAh, Quick Charge 2.0, 15 W, Pink

Long summary description Samsung EB-P1100CPEGWW power bank 10000 mAh Pink:

Samsung EB-P1100CPEGWW. Battery capacity: 10000 mAh, Fast charging technology: Quick Charge 2.0. USB Type-A output ports: 2. Total output power: 15 W, Output current: 2 A. Product color: Pink

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.