Samsung EB-K1A2EBE, Battery, Black, White, Lithium-Ion (Li-Ion), 2000 mAh, 8 g, Samsung GALAXY S II
Samsung EB-K1A2EBE. Product type: Battery, Product color: Black, White, Battery technology: Lithium-Ion (Li-Ion). Weight: 8 g. Compatible products: Samsung GALAXY S II, Number of batteries included: 1 pc(s)