Samsung logo

Samsung DW60M9530BB Fully built-in 14 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31905
Info modified on:
27 May 2024, 13:14:28
Short summary description Samsung DW60M9530BB Fully built-in 14 place settings:

Samsung DW60M9530BB, Fully built-in, Full size (60 cm), Black, Touch, Cold, Basket

Long summary description Samsung DW60M9530BB Fully built-in 14 place settings:

Samsung DW60M9530BB. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Black. Number of place settings: 14 place settings, Noise level: 44 dB, Dishwashing programs: Auto, Glass/Delicate, Eco, Intensive, Quick. Feet adjustment: 6 cm. Water consumption per cycle: 9,7 L, Energy consumption per cycle: 0,935 kWh, Connected load: 2300 W. Width: 598 mm, Depth: 555 mm, Height: 817 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.