Samsung logo

Samsung DW-FN320T Freestanding 12 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184937
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung DW-FN320T Freestanding 12 place settings:

Samsung DW-FN320T, Freestanding, Stainless steel, Black, Stainless steel, Buttons, LED, Cold

Long summary description Samsung DW-FN320T Freestanding 12 place settings:

Samsung DW-FN320T. Appliance placement: Freestanding, Door color: Stainless steel, Control panel color: Black, Stainless steel. Number of place settings: 12 place settings, Noise level: 48 dB, Dishwashing programs: Auto, Glass/Delicate, Eco, Intensive, Pre-wash. Water consumption per cycle: 12 L, Energy consumption per cycle: 1,03 kWh, Connected load: 2100 W. Width: 598 mm, Depth: 600 mm, Height: 845 mm. Package width: 640 mm, Package depth: 645 mm, Package height: 892 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.