Samsung logo

Samsung DVD-SH873 DVD-Recorder DVD recorder Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136796
Info modified on:
29 Nov 2021, 16:15:14
Short summary description Samsung DVD-SH873 DVD-Recorder DVD recorder Black:

Samsung DVD-SH873 DVD-Recorder, Dolby Digital 5.1, DivX, MPEG4, MP3, 3,8 kg, 160 GB, 250 h

Long summary description Samsung DVD-SH873 DVD-Recorder DVD recorder Black:

Samsung DVD-SH873 DVD-Recorder. Audio decoders: Dolby Digital 5.1. Video formats supported: DivX, MPEG4, Audio formats supported: MP3. Weight: 3,8 kg. HDD capacity: 160 GB, Maximum HDD recording time: 250 h. Dimensions (WxDxH): 430 x 300 x 55 mm, Recording format: DVD±R / DVD±RW/DVD±R DL, Playback formats: DVD±R / DVD±RW/DVD±R DL/VCD/SVCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.