Samsung logo

Samsung P370 DVD Player

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138811
Info modified on:
21 Nov 2019, 17:09:46
Short summary description Samsung P370 DVD Player:

Samsung P370 DVD Player, 14-bit/108MHz, 24-bit/192kHz, MP3, WMA, 1 discs, 430 x 205 x 42 mm

Long summary description Samsung P370 DVD Player:

Samsung P370 DVD Player. Video D/A Converter (DAC): 14-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Audio formats supported: MP3, WMA. Number of optical discs: 1 discs. Dimensions (WxDxH): 430 x 205 x 42 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.