Samsung DVD-HR773A, 10-Bit/54MHz, 24-bit/96kHz, JPG, 30 W, 2,5 W, 430 mm
Samsung DVD-HR773A. Video D/A Converter (DAC): 10-Bit/54MHz. Audio D/A Converter (DAC): 24-bit/96kHz. Image formats supported: JPG. Power consumption (typical): 30 W, Power consumption (standby): 2,5 W. Width: 430 mm, Depth: 300 mm, Height: 55 mm