Samsung logo

Samsung DVD-1080 DVD player Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60898
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung DVD-1080 DVD player Black:

Samsung DVD-1080, 12-bit/108MHz, Dolby Digital, 24-bit/192kHz, DivX, MP3, WMA, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description Samsung DVD-1080 DVD player Black:

Samsung DVD-1080. Video D/A Converter (DAC): 12-bit/108MHz. Audio decoders: Dolby Digital, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: DivX, Audio formats supported: MP3, WMA. Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Power consumption (typical): 9 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.