Samsung logo

Samsung DV90T7240BT tumble dryer Freestanding Front-load 9 kg A+++ White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59485
Info modified on:
17 Oct 2024, 14:58:20
Short summary description Samsung DV90T7240BT tumble dryer Freestanding Front-load 9 kg A+++ White:

Samsung DV90T7240BT, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Samsung DV90T7240BT tumble dryer Freestanding Front-load 9 kg A+++ White:

Samsung DV90T7240BT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 9 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Timed, Quick, Freshen-up, Delicate/silk, Blouse/shirt, Cotton, Towel, Synthetics, Iron.... Energy efficiency class: A+++, Energy consumption: 1,54 kWh, Annual energy consumption: 194 kWh. Depth: 650 mm, Width: 600 mm, Height: 850 mm. Package width: 670 mm, Package depth: 695 mm, Package height: 895 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.