Samsung DV90T6240HE/S3, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right
Samsung DV90T6240HE/S3. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 9 kg, Condensation efficiency class (old): B, Drying programs: Sport, Timed, Quick, Delicate/silk, Blouse/shirt, Cotton, Synthetics, Iron dry. Delay start (max): 19 h. Energy consumption: 1,54 kWh, Annual energy consumption: 194 kWh, Heat source: Electric. Depth: 600 mm, Width: 600 mm, Height: 850 mm