Samsung logo

Samsung DV90T5240TW/S3 tumble dryer Freestanding Front-load 9 kg A+++ White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118699
Info modified on:
28 Nov 2024, 07:17:46
Short summary description Samsung DV90T5240TW/S3 tumble dryer Freestanding Front-load 9 kg A+++ White:

Samsung DV90T5240TW/S3, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Samsung DV90T5240TW/S3 tumble dryer Freestanding Front-load 9 kg A+++ White:

Samsung DV90T5240TW/S3. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 9 kg, Condensation efficiency class: B, Drying programs: Mix, Quick, Delicate/silk, Blouse/shirt, Cotton, Towel, Synthetics, Iron dry. Energy efficiency class: A+++, Energy consumption: 1,54 kWh, Annual energy consumption: 194 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.