Samsung logo

Samsung DV90M5200QW tumble dryer Freestanding Front-load 9 kg A+++ White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82945
Info modified on:
17 Oct 2024, 14:58:19
Short summary description Samsung DV90M5200QW tumble dryer Freestanding Front-load 9 kg A+++ White:

Samsung DV90M5200QW, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, LED

Long summary description Samsung DV90M5200QW tumble dryer Freestanding Front-load 9 kg A+++ White:

Samsung DV90M5200QW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 9 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Quick, Delicate/silk, Blouse/shirt, Cotton, Towel, Synthetics, Iron dry. Energy efficiency class: A+++, Annual energy consumption: 194 kWh, Heat source: Electric. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.