Samsung logo

Samsung DV70TA000TE tumble dryer Freestanding Front-load 7 kg A++ White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62218
Info modified on:
20 Mar 2025, 08:55:56
Short summary description Samsung DV70TA000TE tumble dryer Freestanding Front-load 7 kg A++ White:

Samsung DV70TA000TE, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Samsung DV70TA000TE tumble dryer Freestanding Front-load 7 kg A++ White:

Samsung DV70TA000TE. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 7 kg, Condensation efficiency class: B, Drying programs: Auto, Wool, Quick, Cotton, Towel, Synthetics, Iron dry. Energy efficiency class: A++, Annual energy consumption: 211 kWh, Heat source: Electric. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.