Samsung logo

Samsung DM700A3C-A51 All-in-One PC/workstation Intel® Core™ i5 i5-3470T 58,4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6470 Windows 7 Home Premium Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90942
Info modified on:
07 Oct 2024, 17:12:18
Short summary description Samsung DM700A3C-A51 All-in-One PC/workstation Intel® Core™ i5 i5-3470T 58,4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6470 Windows 7 Home Premium Black, Silver:

Samsung DM700A3C-A51, 58,4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 7 Home Premium

Long summary description Samsung DM700A3C-A51 All-in-One PC/workstation Intel® Core™ i5 i5-3470T 58,4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6470 Windows 7 Home Premium Black, Silver:

Samsung DM700A3C-A51. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2,9 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 6470. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.